DS/EN ISO 22476-10

Geotechnical investigation and testing – Field testing – Part 10: Weight sounding test (ISO 22476-10:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 November 2017
Status: active
Page Count: 20
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

ISO 22476-10 specifies the equipment, execution and reporting requirements of the weight sounding test. NOTE - ISO 22476-10 fulfils the requirements for the weight sounding test as part of the geotechnical investigation and testing according to EN 1997?1 and EN 1997?2. ISO 22476-10 specifies the procedure for conducting a test with the weight sounding device in natural soils, made ground, and fill either on land or on water. ISO 22476-10 is applicable to the determination of the resistance of soil to the static load or the static load and the specified turning of the sounding point. ISO 22476-10 gives guidelines for the use of the weight sounding test to give a continuous soil profile and an indication of the layer sequence. The use includes the estimation of the density of cohesionless soils and the depth to very dense ground layers indicating the length of end-bearing piles.

Document History

DS/EN ISO 22476-10
November 27, 2017
Geotechnical investigation and testing – Field testing – Part 10: Weight sounding test (ISO 22476-10:2017)
ISO 22476-10 specifies the equipment, execution and reporting requirements of the weight sounding test. NOTE – ISO 22476-10 fulfils the requirements for the weight sounding test as part of the...
Geotechnical investigation and testing – Field testing – Part 10: Weight sounding test (ISO/FDIS 22476-10:2017)
The standard comprises requirements for ground investigations by means of the weight sounding test (WST) as part of the geotechnical investigations according to EN 1997-1 and EN 1997-2.
Advertisement