IEC TR 63091
Study for the derating curve of surface mount fixed resistors – Derating curves based on terminal part temperature
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 128 |
| ICS Code (Fixed resistors): | 31.040.10 |
scope:
This Technical Report is applicable to SMD resistors with sizes equal or smaller than the RR6332M, including the typical rectangular and cylindrical SMD resistors mentioned in IEC 60115-8.
Document History
IEC TR 63091
May 1, 2017
Study for the derating curve of surface mount fixed resistors – Derating curves based on terminal part temperature
This Technical Report is applicable to SMD resistors with sizes equal or smaller than the RR6332M, including the typical rectangular and cylindrical SMD resistors mentioned in IEC 60115-8.