IEC 62496-2
Optical circuit boards – Basic test and measurement procedures – Part 2: General guidance for definition of measurement conditions for optical characteristics of optical circuit boards
| Organization: | IEC |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This part of IEC 62496 specifies a method of defining the conditions for measurements of optical characteristics of optical circuit boards. The method comprises the use of code reference look-up tables to identify different critical aspects of the measurement environment. The values extracted from the tables are used to construct a measurement identification code, which, in itself, captures sufficient information about the measurement conditions, so as to ensure consistency of independently measured results within an acceptable margin. Recommended measurement conditions are specified to minimise further variation in independently measured results.
Document History