GMW15059
Polyolefin Particle Foam for Molded Parts
| Organization: | GMW |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 5 |
scope:
Material Description. Polyolefin foam in three (3) types:
Type 1. Polyethylene particle foam, density of foam 55 kg/m³ ± 10 kg/m³.
Type 2. Polypropylene particle foam, density of foam 22 kg/m³ ± 4 kg/m³.
Type 3. Polyethylene particle foam, density of foam 25 kg/m³ ± 4 kg/m³.
Symbols.
• Type 1: >PE-E<
• Type 2: >PP-E<
• Type 3: >PE-E<
Applicability. Typical applications include as-molded part for toolbox fitted in the spare wheel hollow
Document History