GMW15059

Polyolefin Particle Foam for Molded Parts

active, Most Current
Organization: GMW
Publication Date: 1 June 2022
Status: active
Page Count: 5
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

Polyolefin foam in three (3) types, according to nominal density:

• Type 1. Polyethylene particle foam, density of foam 55 kg/m³ ± 10 kg/m³.

• Type 2. Polypropylene particle foam, density of foam 22 kg/m³ ± 4 kg/m³.

• Type 3. Polyethylene particle foam, density of foam 25 kg/m³ ± 4 kg/m³.

Symbols.

• Type 1 and Type 3: >PE-E<

• Type 2: >PP-E<

Applicability.

Typical applications include as-molded part for toolbox fitted in the spare wheel hollow.

Remarks.

None.

Document History

GMW15059
June 1, 2022
Polyolefin Particle Foam for Molded Parts
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
May 1, 2017
Polyolefin Particle Foam for Molded Parts
Material Description. Polyolefin foam in three (3) types: Type 1. Polyethylene particle foam, density of foam 55 kg/m³ ± 10 kg/m³. Type 2. Polypropylene particle foam, density of foam 22 kg/m³ ± 4...
May 1, 2012
Particle Foam for Molding Parts
Material Description. Particle foam in three types: Type 1. Polyethylene particle foam, density of foam 55 kg/m³ ± 10 kg/m³. Type 2. Polypropylene particle foam, density of foam 22 kg/m³ ± 4 kg/m³....
July 1, 2007
Particle Foam for Molding Parts
A description is not available for this item.

References

Advertisement