GMW16583

Protective Back Coating for Second Surface Decorated Acrylic Ornamentation, Vehicle Exterior

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 May 2017
Status: active
Page Count: 3
scope:

Material Description. This standard covers the requirements of protective back coating system used to seal and protect vacuum deposited metallic coatings, decorative coatings (paint, or ink), and hot stamp foils applied to the second surface of acrylic ornamentation used on the vehicle exterior. The back coating must be applied within 2 h of the vacuum metallization process.

Symbols. Not applicable.

Applicability. Second surface decorated acrylic exterior emblems.

Remarks.

Protective back coatings for second surface decorated acrylic exterior emblems must meet the requirements of GMW14797 over acrylic, or over vacuum metalized aluminum.

Second surface decorated acrylic exterior emblems must meet the requirements of GMW16585.

 

Document History

GMW16583
May 1, 2017
Protective Back Coating for Second Surface Decorated Acrylic Ornamentation, Vehicle Exterior
Material Description. This standard covers the requirements of protective back coating system used to seal and protect vacuum deposited metallic coatings, decorative coatings (paint, or ink), and hot...
October 1, 2011
Protective Back Coating for Second Surface Decorated Acrylic Ornamentation, Vehicle Exterior
Material Description. This standard covers the requirements of protective back coating system used to seal and protect vacuum deposited metallic coatings, decorative coatings (paint, or ink), and hot...

References

Advertisement