GMW16583

Protective Back Coating for Second Surface Decorated Acrylic Ornamentation, Vehicle Exterior

inactive
Buy Now
Organization: GMW
Publication Date: 1 October 2011
Status: inactive
Page Count: 3
scope:

Material Description. This standard covers the requirements of protective back coating system used to seal and protect vacuum deposited metallic coatings, decorative coatings (paint, or ink), and hot stamp foils applied to the second surface of acrylic ornamentation used on the vehicle exterior. The back coating must be applied within 2 h of the vacuum metallization process.

Symbols. Not applicable.

Typical Applications. Second surface decorated acrylic exterior emblems.

Remarks.

Protective back coatings for second surface decorated acrylic exterior emblems must meet the requirements of GMW14797 over acrylic, or over vacuum metalized aluminum.

Second surface decorated acrylic exterior emblems must meet the requirements of GMW16585.

Document History

May 1, 2017
Protective Back Coating for Second Surface Decorated Acrylic Ornamentation, Vehicle Exterior
Material Description. This standard covers the requirements of protective back coating system used to seal and protect vacuum deposited metallic coatings, decorative coatings (paint, or ink), and hot...
GMW16583
October 1, 2011
Protective Back Coating for Second Surface Decorated Acrylic Ornamentation, Vehicle Exterior
Material Description. This standard covers the requirements of protective back coating system used to seal and protect vacuum deposited metallic coatings, decorative coatings (paint, or ink), and hot...

References

Advertisement