GMNA - 9986374

Axle Oil, Friction Modified

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 May 2017
Status: active
Page Count: 3
scope:

Material Description. This specification describes an axle lubricant that blends a fuel-efficient hypoid lubricant with a friction modifier (9985412). The friction modifier (9985412) is, added at a ratio of 9.89% by volume (10.5% by weight) to the hypoid axle oil

Symbols. Not applicable.

Applicability. This is the lubricant for axles with Limited Slip (LS) differentials.

Remarks. Not applicable

Document History

March 1, 2022
Axle Oil, Friction Modified
Material Description. This specification describes an axle lubricant that blends a fuel-efficient hypoid lubricant with a friction modifier (9985412). The friction modifier (9985412) is, added at a...
9986374
May 1, 2017
Axle Oil, Friction Modified
Material Description. This specification describes an axle lubricant that blends a fuel-efficient hypoid lubricant with a friction modifier (9985412). The friction modifier (9985412) is, added at a...
February 1, 2012
Axle Oil, Friction Modified
Material Description. This specification describes an axle lubricant that blends a fuelefficient hypoid lubricant (9986115) with a friction modifier (9985412). The friction modifier (9985412) is...

References

Advertisement