GMNA - 9986374

Axle Oil, Friction Modified

inactive
Buy Now
Organization: GMNA
Publication Date: 1 February 2012
Status: inactive
Page Count: 2
scope:

Material Description. This specification describes an axle lubricant that blends a fuelefficient hypoid lubricant (9986115) with a friction modifier (9985412). The friction modifier (9985412) is added at a ratio of 9.89% by volume (10.5% by weight) to the hypoid axle oil.

Document History

March 1, 2022
Axle Oil, Friction Modified
Material Description. This specification describes an axle lubricant that blends a fuel-efficient hypoid lubricant with a friction modifier (9985412). The friction modifier (9985412) is, added at a...
May 1, 2017
Axle Oil, Friction Modified
Material Description. This specification describes an axle lubricant that blends a fuel-efficient hypoid lubricant with a friction modifier (9985412). The friction modifier (9985412) is, added at a...
9986374
February 1, 2012
Axle Oil, Friction Modified
Material Description. This specification describes an axle lubricant that blends a fuelefficient hypoid lubricant (9986115) with a friction modifier (9985412). The friction modifier (9985412) is...
Advertisement