DS/EN ISO 2009
Slotted countersunk flat head screws - Product grade A
| Organization: | DS |
| Publication Date: | 14 October 2011 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of slotted countersunk flat head screws of product grade A and with threads from M1,6 to M10 inclusive. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 3506-1.
Document History