DSF/FprEN ISO 2009

Slotted countersunk flat head screws - Product grade A (ISO/FDIS 2009:2011)

pending
Organization: DS
Status: pending
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of slotted countersunk flat head screws of product grade A and with threads from M1,6 to M10 inclusive. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 3506-1.

Document History

October 14, 2011
Slotted countersunk flat head screws - Product grade A
This International Standard specifies the characteristics of slotted countersunk flat head screws of product grade A and with threads from M1,6 to M10 inclusive. If, in special cases, specifications...
September 7, 1994
Slotted countersunk flat head screws (common head style) - Product grade A
This International Standard specifies the characteristics of slotted countersunk flat head screws of product grade A and with threads from M1,6 to M10 inclusive.
DSF/FprEN ISO 2009
Slotted countersunk flat head screws - Product grade A (ISO/FDIS 2009:2011)
This International Standard specifies the characteristics of slotted countersunk flat head screws of product grade A and with threads from M1,6 to M10 inclusive. If, in special cases, specifications...
Advertisement