DS/EN ISO 2418

Leather – Chemical, physical and mechanical and fastness test – Sampling location (ISO 2418:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 February 2017
Status: active
Page Count: 20
ICS Code (Leather and furs): 59.140.30
scope:

ISO 2418:2017 specifies the location of a laboratory sample within a piece of leather and the method of labelling and marking the laboratory samples for future identification. It is applicable to all types of leather derived from mammals irrespective of the tanning used. It is not applicable to leathers derived from birds, fish, reptiles or furs.

Document History

February 27, 2023
Leather – Chemical, physical, mechanical and fastness tests – Position and preparation of specimens for testing (ISO 2418:2023)
This document specifies the position of laboratory test specimens within a piece of leather and the method of labelling and marking the laboratory test specimens for future identification. In...
DS/EN ISO 2418
February 21, 2017
Leather – Chemical, physical and mechanical and fastness test – Sampling location (ISO 2418:2017)
ISO 2418:2017 specifies the location of a laboratory sample within a piece of leather and the method of labelling and marking the laboratory samples for future identification. It is applicable to all...
February 25, 2003
Leather – Chemical, physical and mechanical and fastness tests – Sampling location
This standard specifies the location of a laboratory sample within a piece of leather and the method of labelling and marking the laboratory samples for future identification. It is applicable to all...
Leather – Chemical, physical, mechanical and fastness tests – Position and preparation of specimens for testing (ISO/DIS 2418:2022)
ISO 2418:2017 specifies the location of a laboratory sample within a piece of leather and the method of labelling and marking the laboratory samples for future identification. It is applicable to all...
Leather – Chemical, physical and mechanical and fastness test – Sampling location (ISO/FDIS 2418:2016)
This standard specifies a method for sampling location of leather
Leather - Chemical, physical and mechanical and fastness test - Sampling location (ISO/DIS 2418:2015)
This standard specifies a method for sampling location of leather
Advertisement