DSF/PREN ISO 2418

Leather - Chemical, physical and mechanical and fastness test - Sampling location (ISO/DIS 2418:2015)

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Leather and furs): 59.140.30
scope:

This standard specifies a method for sampling location of leather

Document History

February 27, 2023
Leather – Chemical, physical, mechanical and fastness tests – Position and preparation of specimens for testing (ISO 2418:2023)
This document specifies the position of laboratory test specimens within a piece of leather and the method of labelling and marking the laboratory test specimens for future identification. In...
February 21, 2017
Leather – Chemical, physical and mechanical and fastness test – Sampling location (ISO 2418:2017)
ISO 2418:2017 specifies the location of a laboratory sample within a piece of leather and the method of labelling and marking the laboratory samples for future identification. It is applicable to all...
February 25, 2003
Leather – Chemical, physical and mechanical and fastness tests – Sampling location
This standard specifies the location of a laboratory sample within a piece of leather and the method of labelling and marking the laboratory samples for future identification. It is applicable to all...
Leather – Chemical, physical, mechanical and fastness tests – Position and preparation of specimens for testing (ISO/DIS 2418:2022)
ISO 2418:2017 specifies the location of a laboratory sample within a piece of leather and the method of labelling and marking the laboratory samples for future identification. It is applicable to all...
Leather – Chemical, physical and mechanical and fastness test – Sampling location (ISO/FDIS 2418:2016)
This standard specifies a method for sampling location of leather
DSF/PREN ISO 2418
Leather - Chemical, physical and mechanical and fastness test - Sampling location (ISO/DIS 2418:2015)
This standard specifies a method for sampling location of leather
Advertisement