DIN EN ISO 14362-3
Textiles - Methods for determination of certain aromatic amines derived from azo colorants - Part 3: Detection of the use of certain azo colorants, which may release 4-aminoazobenzene (ISO 14362-3:2017)
| Organization: | DIN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
Azo colorants that are able to form 4-aminoazobenzene, generate under the conditions of ISO 14362-1, the amines aniline and 1,4-phenylenediamine
This document is supplementary to ISO 14362-1 and describes a special procedure to detect the use, in commodities, of certain azo colorants, which may release 4-aminoazobenzene, and that are
- accessible to reducing agent without extraction, particularly concerning textiles made of cellulose and protein fibres (e.g. cotton, viscose, wool, silk), and
- accessible by extracting the fibres (e.g. polyester or imitation leather).
For certain fibre blends, in 9.3 and 9.4 (with and without extraction) may need to be applied.
The procedure also detects 4-aminoazobenzene (Solvent Yellow 1), which is already available as free amine in commodities without reducing pre-treatment.
The use of certain azo colorants, which may release, by reductive cleavage of their azo group(s), one or more of the other aromatic amines listed in the Regulation (EC) No 1907/2006 of the European Parliament and of the Council on the Registration, Evaluation, Authorization and Restriction of Chemicals (REACH) as regards Annex XVII, except 4-aminoazobenzene, cannot be determined quantitatively with this method.
Document History