DIN EN ISO 14362-3
Textiles - Methods for determination of certain aromatic amines derived from azo colorants - Part 3: Detection of the use of certain azo colorants, which may release 4-aminoazobenzene (ISO/DIS 14362-3:2015); German and English version prEN ISO 14362-3:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Textiles in general): | 59.080.01 |
Document History
May 1, 2017
Textiles - Methods for determination of certain aromatic amines derived from azo colorants - Part 3: Detection of the use of certain azo colorants, which may release 4-aminoazobenzene (ISO 14362-3:2017)
Azo colorants that are able to form 4-aminoazobenzene, generate under the conditions of ISO 14362-1, the amines aniline and 1,4-phenylenediamine. The presence of these 4-aminoazobenzene colorants...
DIN EN ISO 14362-3
June 1, 2015
Textiles - Methods for determination of certain aromatic amines derived from azo colorants - Part 3: Detection of the use of certain azo colorants, which may release 4-aminoazobenzene (ISO/DIS 14362-3:2015); German and English version prEN ISO 14362-3:2015
A description is not available for this item.