DS/EN ISO 24534-4

Automatic vehicle and equipment identification - Electronic Registration Identification (ERI) for vehicles - Part 4: Secure communications using asymmetrical techniques

active, Most Current
Buy Now
Organization: DS
Publication Date: 28 March 2011
Status: active
Page Count: 110
ICS Code (IT applications in transport): 35.240.60
scope:

This part of EN ISO 24534 provides the requirements for an Electronic Registration Identification (ERI) that is based on an identifier assigned to a vehicle (e.g. for recognition by national authorities) suitable to be used for: . electronic identification of local and foreign vehicles by national authorities, . vehicle manufacturing, in-life-maintenance and end-of-life identification (vehicle life cycle management), . adaptation of vehicle data, e.g. in case of international re-sales, . safety-related purposes, . crime reduction, and . commercial services. It adheres to privacy and data protection regulations. This part of EN ISO 24534 specifies the interfaces for a secure exchange of data between an ERT and an ERI reader or ERI writer in or outside the vehicle using asymmetric encryption techniques. NOTE 1 The onboard device containing the ERI data is called the Electronic Registration Tag (ERT). This Technical Specification includes: . the application layer interface between an ERT and an onboard ERI reader or writer, . the application layer interface between the onboard ERI equipment and external ERI readers and writers, and . security issues related to the communication with the ERT. NOTE 2 The vehicle identifiers and possible additional vehicle data (as typically contained in vehicle registration certificates) are defined in EN ISO 24534-3. NOTE 3 The secure application layer interfaces for the exchange of ERI data with an ERI reader or writer are specified in EN ISO 24534-4 and ISO 24534-5.

Document History

March 11, 2019
Automatic vehicle and equipment identification – Electronic registration identification (ERI) for vehicles – Part 4: Secure communications using asymmetrical techniques – Amendment 1 (ISO 24534-4:2010/Amd 1:2019)
This part of EN ISO 24534 provides the requirements for an Electronic Registration Identification (ERI) that is based on an identifier assigned to a vehicle (e.g. for recognition by national...
DS/EN ISO 24534-4
March 28, 2011
Automatic vehicle and equipment identification - Electronic Registration Identification (ERI) for vehicles - Part 4: Secure communications using asymmetrical techniques
This part of EN ISO 24534 provides the requirements for an Electronic Registration Identification (ERI) that is based on an identifier assigned to a vehicle (e.g. for recognition by national...
Automatic vehicle and equipment identification - Electronic Registration Identification (ERI) for vehicles - Part 4: Secure communications using asymmetrical techniques (ISO/FDIS 24534-4:2010)
This part of EN ISO 24534 provides the requirements for an Electronic Registration Identification (ERI) that is based on an identifier assigned to a vehicle (e.g. for recognition by national...
Automatic vehicle and equipment identification - Electronic Registration Identification (ERI) for vehicles - Part 4: Secure communications using asymmetrical techniques (ISO/DIS 24534-4:2008)
This part of EN ISO 24534 provides the requirements for an Electronic Registration Identification (ERI) that is based on an identifier assigned to a vehicle (e.g. for recognition by national...

References

Advertisement