DS/EN ISO 24534-4
Automatic vehicle and equipment identification – Electronic registration identification (ERI) for vehicles – Part 4: Secure communications using asymmetrical techniques – Amendment 1 (ISO 24534-4:2010/Amd 1:2019)
| Organization: | DS |
| Publication Date: | 11 March 2019 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Road vehicles in general): | 43.020 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of EN ISO 24534 provides the requirements for an Electronic Registration Identification (ERI) that is based on an identifier assigned to a vehicle (e.g. for recognition by national authorities) suitable to be used for: - electronic identification of local and foreign vehicles by national authorities, - vehicle manufacturing, in-life-maintenance and end-of-life identification (vehicle life cycle management), - adaptation of vehicle data, e.g. in case of international re-sales, - safety-related purposes, - crime reduction, and - commercial services. It adheres to privacy and data protection regulations. This part of EN ISO 24534 specifies the interfaces for a secure exchange of data between an ERT and an ERI reader or ERI writer in or outside the vehicle using asymmetric encryption techniques. NOTE 1 - The onboard device containing the ERI data is called the Electronic Registration Tag (ERT). This Technical Specification includes: - the application layer interface between an ERT and an onboard ERI reader or writer, - the application layer interface between the onboard ERI equipment and external ERI readers and writers, and - security issues related to the communication with the ERT. NOTE 2 - The vehicle identifiers and possible additional vehicle data (as typically contained in vehicle registration certificates) are defined in EN ISO 24534-3. NOTE 3 - The secure application layer interfaces for the exchange of ERI data with an ERI reader or writer are specified in EN ISO 24534-4 and ISO 24534-5.
Document History