DS/EN ISO 24801-3
Recreational diving services - Requirements for the training of recreational scuba divers - Part 3: Level 3 - Dive leader
| Organization: | DS |
| Publication Date: | 23 May 2014 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Leisure. Tourism): | 03.200 |
| ICS Code (Services for consumers): | 03.080.30 |
scope:
ISO 24801-3:2014 specifies the competencies required of a scuba diver in order to obtain a scuba diver qualification from a training organization attesting that he/she has met or exceeded scuba diver level 3 ("Dive leader"), and specifies evaluation criteria for these competencies. It also specifies the conditions under which training is provided, in addition to the general requirements for recreational diving service provision in accordance with ISO 24803. ISO 24801-3:2014 applies to training and evaluation in recreational scuba diving.
Document History