DSF/prEN ISO 24801-3

Recreational diving services - Requirements for the training of recreational scuba divers - Part 3: Level 3 - Dive leader (ISO/DIS 24801-3:2012)

pending
Organization: DS
Status: pending
Page Count: 23
ICS Code (Leisure. Tourism): 03.200
ICS Code (Services for consumers): 03.080.30
scope:

This part of ISO 24801 specifies the competencies that a scuba diver has to have achieved in order for a training organization to award the scuba diver qualification indicating that he has met or exceeded scuba diver level 3 - ?Dive leader? and specifies evaluation criteria for these competencies. It also specifies conditions under which training has to be provided, in addition to the general requirements for recreational diving service provision specified in ISO 24803. This International Standard applies to training and evaluation in recreational scuba diving.

Document History

May 23, 2014
Recreational diving services - Requirements for the training of recreational scuba divers - Part 3: Level 3 - Dive leader
ISO 24801-3:2014 specifies the competencies required of a scuba diver in order to obtain a scuba diver qualification from a training organization attesting that he/she has met or exceeded scuba diver...
DSF/prEN ISO 24801-3
Recreational diving services - Requirements for the training of recreational scuba divers - Part 3: Level 3 - Dive leader (ISO/DIS 24801-3:2012)
This part of ISO 24801 specifies the competencies that a scuba diver has to have achieved in order for a training organization to award the scuba diver qualification indicating that he has met or...
Recreational diving services -- Requirements for the training of recreational scuba divers - Level 3 -- Dive leader
SCOPE IN PDF
Advertisement