DS/EN ISO 2875
Packaging - Complete, filled transport packages and unit loads - Water-spray test
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 30 April 2003 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Complete, filled transport packages): | 55.180.40 |
scope:
This standard specifies a method for testing the resistance of a complete, filled transport package or a unit load to water spray or the protection it gives to its contents from water spray. It may also be used to precondition a complete, filled transport package or a unit load prior to another test to investigate reduction in strength caused by exposure to water.
Document History
DS/EN ISO 2875
April 30, 2003
Packaging - Complete, filled transport packages and unit loads - Water-spray test
This standard specifies a method for testing the resistance of a complete, filled transport package or a unit load to water spray or the protection it gives to its contents from water spray. It may...