DS/EN ISO 28927-7

Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 7: Nibblers and shears

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 January 2010
Status: active
Page Count: 34
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Pneumatic tools): 25.140.10
scope:

This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven nibblers and shears. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a machine run under specified test conditions. It is intended that the results be used to compare different models of the same type of machine. This part of ISO 28927 is applicable to nibblers and shears (see Clause 5), driven pneumatically or by other means, intended for cutting sheet metal or composite materials. NOTE To avoid confusion with the terms "power tool" and "inserted tool", machine is used for the former throughout this document

Document History

DS/EN ISO 28927-7
January 14, 2010
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 7: Nibblers and shears
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven nibblers and shears. It is a type-test procedure for...
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 7: Nibblers and shears (ISO/FDIS 28927-7:2009)
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven nibblers and shears. It is a type-test procedure for...
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 7: Nibblers and shears (ISO/DIS 28927-7:2008)
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of nibblers and shears. It is a type-test procedure for establishing the...

References

Advertisement