DSF/prEN ISO 28927-7

Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 7: Nibblers and shears (ISO/DIS 28927-7:2008)

inactive
Organization: DS
Status: inactive
Page Count: 28
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Hand-held tools in general): 25.140.01
scope:

This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of nibblers and shears. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of the tools.
This part of ISO 28927 applies to nibblers and shears intended for cutting sheet metal or composite panels.
The power tools covered by this part of ISO 28927 may be pneumatically driven, or driven by other means.
Typical tools are illustrated in figures 1-5.
This part of ISO 28927 applies to the tools mentioned in clause 5.
It is intended that the results can be used to compare different models of the same type of power tool.

Document History

January 14, 2010
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 7: Nibblers and shears
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven nibblers and shears. It is a type-test procedure for...
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 7: Nibblers and shears (ISO/FDIS 28927-7:2009)
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held, power-driven nibblers and shears. It is a type-test procedure for...
DSF/prEN ISO 28927-7
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 7: Nibblers and shears (ISO/DIS 28927-7:2008)
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of nibblers and shears. It is a type-test procedure for establishing the...

References

Advertisement