ISO 8336

Fibre-cement flat sheets - Product specification and test methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2017
Status: active
Page Count: 54
ICS Code (Products in fibre-reinforced cement): 91.100.40
scope:

This document specifies methods for the inspection and testing of fibre-cement flat sheets and provides the acceptance conditions for their use in one or more of the following applications:

- external wall and ceiling finishes;

- internal wall and ceiling finishes;

- internal and external backing sheets.

Products covered by this document can be used for other purposes, provided they comply with the appropriate national or international application code or standard.

NOTE 1 This document does not apply to sheets for fire protection purposes.

NOTE 2 This document does not include calculations for installation design requirements, wind uplift or water proofing of the installed sheets.

NOTE 3 This document does not apply to the following products:

- boards of Portland or equivalent cement reinforced with fibrous wood particles;

- fibre-reinforced boards of calcium silicate or cement for thermal insulation or fire protection;

- sheets containing asbestos fibre reinforcement;

- sheets containing steel fibre reinforcement;

- fibre-cement roofing slates.

Document History

ISO 8336
June 1, 2017
Fibre-cement flat sheets - Product specification and test methods
This document specifies methods for the inspection and testing of fibre-cement flat sheets and provides the acceptance conditions for their use in one or more of the following applications: —...
May 15, 2009
Fibre-cement flat sheets — Product specification and test methods
This International Standard specifies methods for the inspection and testing of fibre-cement flat sheets and gives the acceptance conditions for their use in one or more of the following...
May 15, 2005
Fibre-cement flat sheets TECHNICAL CORRIGENDUM 1
A description is not available for this item.
October 15, 2004
Fibre-Cement Flat Sheets
A description is not available for this item.
January 1, 1993
Fibre-Cement Flat Sheets
A description is not available for this item.

References

Advertisement