ISO 8336
Fibre-cement flat sheets — Product specification and test methods
| Organization: | ISO |
| Publication Date: | 15 May 2009 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Products in fibre-reinforced cement): | 91.100.40 |
scope:
This International Standard specifies methods for the inspection and testing of fibre-cement flat sheets and gives the acceptance conditions for their use in one or more of the following applications:
- external wall and ceiling finishes;
- internal wall and ceiling finishes;
- internal and external backing sheets.
Products covered by this International Standard can be used for other purposes, provided they comply with the appropriate national or international application code or standard.
NOTE 1 This International Standard does not apply to sheets for fire protection purposes.
NOTE 2 This International Standard does not include calculations for installation design requirements, wind uplift or water proofing of the installed sheets.
NOTE 3 This International Standard does not apply to the following products:
- boards of Portland or equivalent cement reinforced with fibrous wood particles;
- fibre-reinforced boards of calcium silicate or cement for thermal insulation or fire protection;
- sheets containing asbestos fibre reinforcement;
- sheets containing steel fibre reinforcement;
- fibre-cement roofing slates.
Document History