ISO 15686-3
Buildings and Constructed Assets - Service Life Planning - Part 3: Performance Audits and Reviews
| Organization: | ISO |
| Publication Date: | 1 August 2002 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Buildings in general): | 91.040.01 |
scope:
This part of ISO 15686 is concerned with ensuring the effective implementation of service life planning. It describes the approach and procedures to be applied to pre-briefing, briefing, design, construction and, where required, the life care management and disposal of buildings and constructed assets to provide a reasonable assurance that measures necessary to achieve a satisfactory performance over time will be implemented.
The cost implications of service life planning and the broader issues of sustainability (e.g. embodied energy, land use) are not developed in this part of ISO 15686.
NOTE Throughout this part of ISO 15686 the term "constructed asset" is used to include buildings; infrastructure works such as roads, bridges and pipelines; structural works such as communications masts; and other engineering works such as power stations and chemical plants.
Document History