DIN EN 868-3
Packaging for terminally sterilized medical devices - Part 3: Paper for use in the manufacture of paper bags (specified in EN 868-4) and in the manufacture of pouches and reels (specified in EN 868-5) - Requirements and test methods
| Organization: | DIN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Sterilized packaging): | 11.080.30 |
scope:
This European Standard specifies test methods and values for paper, used in the manufacture of paper bags (specified in EN 868-4) and in the manufacture of pouches and reels (specified in EN 868-5) used as sterile barrier systems and/or packaging systems that are intended to maintain sterility of terminally sterilized medical devices to the point of use.
Other than the general requirements as specified in EN ISO 11607-1 and EN ISO 11607-2 this part of EN 868 specifies materials, test methods and values that are specific to the products covered by this European Standard.
The materials specified in this part of EN 868 are intended for single use only.
Document History