IEC TR 62453-51-90

Field device tool (FDT) interface specification – Part 51-90: Communication implementation for common object model – IEC 61784 CPF 9

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2017
Status: active
Page Count: 40
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of the IEC 62453-51-xy series, which is a Technical Report, provides information for integrating the HART®1 technology into the COM-based implementation of FDT interface specification (IEC TR 62453-41).

This part of IEC 62453 specifies the implementation of communication and other services based on IEC 62453-309.

This document neither contains the FDT specification nor modifies it.

Document History

IEC TR 62453-51-90
June 1, 2017
Field device tool (FDT) interface specification – Part 51-90: Communication implementation for common object model – IEC 61784 CPF 9
This part of the IEC 62453-51-xy series, which is a Technical Report, provides information for integrating the HART®1 technology into the COM-based implementation of FDT interface specification (IEC...

References

Advertisement