IEC 61987-24-3

Industrial-process measurement and control – Data structures and elements in process equipment catalogues – Part 24-3: Lists of properties (LOPs) of flow modification accessories for electronic data exchange

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2017
Status: active
Page Count: 30
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Technical product documentation): 01.110
scope:

This part of IEC 61987 provides

• an operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for flow modification accessories for automated valves, listed in Annex A,

• device lists of properties (DLOPs) for flow modification accessories for automated valves, listed in Annex B.

The structures of the LOPs conform to the general structures defined in IEC 61987-11 and IEC 61987-21 as well as the fundamentals for the construction of LOPs defined in IEC 61987-10. The LOPs conform additionally with terms defined in IEC 60534-7.

Libraries of properties and of blocks used in the LOPs are listed in Annexes C and D respectively.

Document History

IEC 61987-24-3
June 1, 2017
Industrial-process measurement and control – Data structures and elements in process equipment catalogues – Part 24-3: Lists of properties (LOPs) of flow modification accessories for electronic data exchange
This part of IEC 61987 provides • an operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for flow modification accessories for...

References

Advertisement