JSA - JIS C 8955

Load design guide on structures for photovoltaic array

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 March 2017
Status: active
Page Count: 30
ICS Code (Solar energy engineering): 27.160
ICS Code (Electricity supply systems): 91.140.50
scope:

This Standard provides a guidance for allowable stress design of the structures that constitute a photovoltaic array (hereafter referred to as the arrays) to be installed on the ground or on the building structures.

The followings are not covered by this Standard.

a) Arrays exceeding 9 m in maximum height from the mounting surface.

b) Building-integrated arrays that are designed to replace building materials such as roofing, walling or window materials.

c) Arrays to be installed at a ground height exceeding 60 m.

Document History

JIS C 8955
March 21, 2017
Load design guide on structures for photovoltaic array
This Standard provides a guidance for allowable stress design of the structures that constitute a photovoltaic array (hereafter referred to as the arrays) to be installed on the ground or on the...
February 21, 2011
Design guide on structures for photovoltaic array
This Standard specifies the design guide on the structures with the height from the lower end to the upper end of 4 m or less which constitute a photovoltaic array (hereafter referred to as "array")....
August 20, 2004
Design Guide on Structures for Photovoltaic Array
A description is not available for this item.

References

Advertisement