IEC 61921 REDLINE

Power capacitors – Low-voltage power factor correction banks

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2017
Status: active
Page Count: 76
ICS Code (Power capacitors): 31.060.70
scope:

This International Standard is applicable to low-voltage AC shunt capacitor banks intended to be used for power factor correction purposes, possibly equipped with a built-in switchgear and controlgear apparatus capable of connecting to or disconnecting from the mains part(s) of the bank with the aim to correct its power factor.

Low-voltage power factor correction banks if not otherwise indicated hereinafter and where applicable comply with the requirements of IEC 61439-1 and IEC 61439-2.

Document History

IEC 61921 REDLINE
June 1, 2017
Power capacitors – Low-voltage power factor correction banks
This International Standard is applicable to low-voltage AC shunt capacitor banks intended to be used for power factor correction purposes, possibly equipped with a built-in switchgear and...

References

Advertisement