(NFPA) - NFPA T3.19.7

Cavity dimensions for fluid power exclusion devices (inch series)

active, Most Current
Buy Now
Organization: (NFPA)
Publication Date: 16 June 1978
Status: active
Page Count: 25
scope:

To include dimensions for cavity into which clearance-type and press-type exclusion devices are installed.

NOTE: The range of size is dependent on design of the exclusion device for which popular categories are defined in reference No. 1 and Reference No. 2. Heavy section exclusion devices in Table 3 parallel reference No. 2's rod sizes but have larger cross sections and widths.

The manner of construction of the exclusion device varies with manufacturer and no attempt is made to present the details of the design.

The exact degree of interference or clearance between the exclusion device and its cavity is a characteristic related to the design of the exclusion device. Therefore, this recommended standard does not specify limits on the unit.

PURPOSE

To promote interchange ability and simplification with a minimum number of series of cavity dimensions. To provide a guide for the designer and user of exclusion devices

Document History

June 16, 1978
Cavity dimensions for fluid power exclusion devices (inch series)
To include dimensions for cavity into which clearance-type and press-type exclusion devices are installed. NOTE: The range of size is dependent on design of the exclusion device for which popular...
NFPA T3.19.7
June 16, 1978
Cavity dimensions for fluid power exclusion devices (inch series)
To include dimensions for cavity into which clearance-type and press-type exclusion devices are installed. NOTE: The range of size is dependent on design of the exclusion device for which popular...
June 16, 1978
Cavity dimensions for fluid power exclusion devices (inch series)
The include dimensions for the cavity into which clearance-type exclusion devices are installed. NOTE: The range of sizes is dependent on design of the exclusion device for which popular categories...
June 16, 1978
Cavity dimensions for fluid power exclusion devices (inch series)
To include dimensions for the cavity into which clearance-type and press-type exclusion devices are installed. NOTE: The range of sizes is dependent of design of the exclusion device for which...

References

Advertisement