(NFPA) - NFPA T3.19.7

Cavity dimensions for fluid power exclusion devices (inch series)

inactive
Buy Now
Organization: (NFPA)
Publication Date: 16 June 1978
Status: inactive
Page Count: 25
scope:

To include dimensions for the cavity into which clearance-type and press-type exclusion devices are installed.

NOTE: The range of sizes is dependent of design of the exclusion device for which popular categories are defined in Reference No.1and Reference No.2. Heavy section exclusion devices in Table 3 parallel Reference No. 2's rod sizes but have larger cross sections and widths.

The manner of construction of the exclusion device with each manufacturer and no attempt is made to present the details of the design.

The exact degree of interference or clearance between the exclusion device and its cavity is a characteristic related to the design of the exclusion device. Therefore, this recommended standard does not specify limits on the unit.

PURPOSE

To promote interchangeability and simplification with a minimum number of series of cavity dimensions.

To provide a guide for the designer and user of exclusion devices.

Document History

June 16, 1978
Cavity dimensions for fluid power exclusion devices (inch series)
To include dimensions for cavity into which clearance-type and press-type exclusion devices are installed. NOTE: The range of size is dependent on design of the exclusion device for which popular...
June 16, 1978
Cavity dimensions for fluid power exclusion devices (inch series)
To include dimensions for cavity into which clearance-type and press-type exclusion devices are installed. NOTE: The range of size is dependent on design of the exclusion device for which popular...
June 16, 1978
Cavity dimensions for fluid power exclusion devices (inch series)
The include dimensions for the cavity into which clearance-type exclusion devices are installed. NOTE: The range of sizes is dependent on design of the exclusion device for which popular categories...
NFPA T3.19.7
June 16, 1978
Cavity dimensions for fluid power exclusion devices (inch series)
To include dimensions for the cavity into which clearance-type and press-type exclusion devices are installed. NOTE: The range of sizes is dependent of design of the exclusion device for which...

References

Advertisement