IEC 62680-1-2
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
| Organization: | IEC |
| Publication Date: | 1 June 2017 |
| Status: | inactive |
| Page Count: | 502 |
| ICS Code (Galvanic cells and batteries): | 29.220 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (Components and accessories for telecommunications equipment): | 33.120 |
scope:
This specification is intended as an extension to the existing [USB 2.0], [USB 3.1], [USB Type-C 1.2] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power Delivery. It is targeted at power supply vendors, manufacturers of [USB 2.0], [USB 3.1], [USB Type-C 1.2] and [USBBC 1.2] Platforms, Devices and cable assemblies
Normative information is provided to allow interoperability of components designed to this specification. Informative information, when provided, may illustrate possible design implementation
Document History