IEC 62684 REDLINE
Interoperability specifications of common external power supplies (EPS) for use with data-enabled mobile telephones
| Organization: | IEC |
| Publication Date: | 1 February 2018 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This document specifies the interoperability of common external power supplies for use with data-enabled mobile telephones. It defines the common charging capability and specifies interface requirements for the external power supply.
Safety and EMC aspects are not covered by this document. Safety is covered by IEC 60950-1 or IEC 62368-1 and EMC is covered by regional /national standards.
This document defines interoperability based on legacy USB technologies and does not cover charging interfaces that implement IEC 62680-1-3 (USB Type-C™1), IEC 62680-1-2 (USB PD) and IEC 63002.
NOTE: The content of this document is based on Annex II dated 12 January 2010 to the MoU regarding Harmonisation of a Charging Capability for Mobile Phone.
1 USB Type-C™ is a trademark of the USB Implementers Forum (USB-IF). This information is given for the convenience of users of this document and does not constitute an endorsement by IEC of this product.
Document History