IEC 62680-2-2

Universal serial bus interfaces for data and power - Part 2-2: Micro-USB Cables and Connectors Specification, Revision 1.01

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2015
Status: active
Page Count: 52
ICS Code (Galvanic cells and batteries): 29.220
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Components and accessories for telecommunications equipment): 33.120
scope:

General

USB has become a popular interface for exchanging data between cell phone and portable devices. Many of these devices have become so small it is impossible to use standard USB components as defined in the USB 2.0 specification. In addition the durability requirements of the Cell Phone and Portable Devices market exceed the specifications of the current interconnects. Since Cell Phones and other small Portable Devices are the largest market potential for USB, this specification is addressing this very large market while meeting all the requirements for electrical performance within the USB 2.0 specification.

Document History

IEC 62680-2-2
September 1, 2015
Universal serial bus interfaces for data and power - Part 2-2: Micro-USB Cables and Connectors Specification, Revision 1.01
General USB has become a popular interface for exchanging data between cell phone and portable devices. Many of these devices have become so small it is impossible to use standard USB components as...

References

Advertisement