DS/IEC/TR 61292-9

Optical amplifiers – Part 9: Semiconductor optical amplifiers (SOAs)

inactive
Buy Now
Organization: DS
Publication Date: 20 November 2013
Status: inactive
Page Count: 26
ICS Code (Optic amplifiers): 33.180.30
ICS Code (Amplifiers): 33.160.10
scope:

IEC/TR 61292-9, which is a technical report, focuses on SOAs, especially the specific features and measurement of gain and PDG. In this report, only the amplifying application of SOAs is described. Other applications, such as modulation, switching and non-linear functions, are not covered. Potential applications of SOAs, however, such as reflective SOAs (RSOAs) for the seeded wavelength division multiplexing passive optical network (WDM-PON), are briefly reviewed in Annex A.

Document History

January 17, 2023
Optical amplifiers – Part 9: Semiconductor optical amplifiers (SOAs)
IEC TR 61292-9:2023 is available as IEC TR 61292-9:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 19, 2017
Optical amplifiers – Part 9: Semiconductor optical amplifiers (SOAs)
IEC TR 61292-9:2017(E) which is a Technical Report, focuses on semiconductor optical amplifiers (SOAs), especially the specific features and measurement of gain and polarization dependent gain (PDG)....
DS/IEC/TR 61292-9
November 20, 2013
Optical amplifiers – Part 9: Semiconductor optical amplifiers (SOAs)
IEC/TR 61292-9, which is a technical report, focuses on SOAs, especially the specific features and measurement of gain and PDG. In this report, only the amplifying application of SOAs is described....
Optical amplifiers – Part 9: Semiconductor optical amplifiers (SOAs)
This part of IEC 61292, which is a Technical Report, describes the characteristic features of semiconductor optical amplifiers (SOAs), including the specific features of gain ripple and polarization...
Advertisement