DS/IEC TR 61292-9

Optical amplifiers – Part 9: Semiconductor optical amplifiers (SOAs)

active, Most Current
Organization: DS
Publication Date: 17 January 2023
Status: active
Page Count: 32
ICS Code (Optic amplifiers): 33.180.30
ICS Code (Amplifiers): 33.160.10
scope:

IEC TR 61292-9:2023 is available as IEC TR 61292-9:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC TR 61292-9:2023 which is a Technical Report, describes the characteristic features of semiconductor optical amplifiers (SOAs), including the specific features of gain ripple and polarization dependent gain (PDG). This document focuses on amplifying applications of SOAs. Other applications, such as modulation, switching and non-linear functions, are not covered. Potential applications of SOAs, such as reflective SOAs (RSOAs) for the seeded wavelength division multiplexing passive optical network (WDM-PON), are reviewed in Annex A. This third edition cancels and replaces the second edition published in 2017. This edition constitutes a technical revision. This edition includes the following significant technical changes with respect to the previous edition: - revised definitions for SOAs in 3.1; - added more theoretical background on gain ripple measurements using amplified spontaneous emission (ASE) spectrum in 4.3; - removed the formerly preferred set-up for output power and PDG measurements in Clause 5.

Document History

DS/IEC TR 61292-9
January 17, 2023
Optical amplifiers – Part 9: Semiconductor optical amplifiers (SOAs)
IEC TR 61292-9:2023 is available as IEC TR 61292-9:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 19, 2017
Optical amplifiers – Part 9: Semiconductor optical amplifiers (SOAs)
IEC TR 61292-9:2017(E) which is a Technical Report, focuses on semiconductor optical amplifiers (SOAs), especially the specific features and measurement of gain and polarization dependent gain (PDG)....
November 20, 2013
Optical amplifiers – Part 9: Semiconductor optical amplifiers (SOAs)
IEC/TR 61292-9, which is a technical report, focuses on SOAs, especially the specific features and measurement of gain and PDG. In this report, only the amplifying application of SOAs is described....
Optical amplifiers – Part 9: Semiconductor optical amplifiers (SOAs)
This part of IEC 61292, which is a Technical Report, describes the characteristic features of semiconductor optical amplifiers (SOAs), including the specific features of gain ripple and polarization...
Advertisement