ASTM International - ASTM D3322-82(2011)
Standard Practice for Testing Primers and Primer Surfacers Over Preformed Metal
| Organization: | ASTM International |
| Publication Date: | 1 June 2011 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Paints and varnishes): | 87.040 |
significance And Use:
Primers and primer surfacers may be used over many different surfaces top coated with one or more of a variety of coatings and subjected to many kinds of wear and exposure.
The selection of... View More
scope:
1.1 This practice covers the selection and use of procedures for testing primers and primer surfacers. The test methods included are listed in Table 1.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History