DOD - SMD 5962-97564

MICROCIRCUIT, DIGITAL-LINEAR, 16-BIT ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 19 June 2017
Status: active
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes

Document History

August 7, 2023
MICROCIRCUIT, DIGITAL-LINEAR, 16-BIT ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-97564
June 19, 2017
MICROCIRCUIT, DIGITAL-LINEAR, 16-BIT ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
May 8, 2012
MICROCIRCUIT, DIGITAL-LINEAR, 16-BIT ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 10, 2003
MICROCIRCUIT, DIGITAL-LINEAR, 16-BIT ANALOG-TO- DIGITAL CONVERTER WITH PARALLEL INTERFACE, MONOLITHIC SILICON
A description is not available for this item.
September 1, 1998
MICROCIRCUIT, DIGITAL-LINEAR, 16-BIT ANALOG-TO- DIGITAL CONVERTER WITH PARALLEL INTERFACE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
January 30, 1998
MICROCIRCUIT, DIGITAL-LINEAR, 16-BIT ANALOG-TO- DIGITAL CONVERTER WITH PARALLEL INTERFACE, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement