DIN EN ISO 23910

Leather - Physical and mechanical tests - Measurement of stitch tear resistance (ISO 23910:2017)

inactive
Buy Now
Organization: DIN
Publication Date: 1 May 2017
Status: inactive
Page Count: 12
ICS Code (Leather and furs): 59.140.30
scope:

This document specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers but is particularly suitable for leathers over 1,2 mm in thickness.

Document History

October 1, 2019
Leather - Physical and mechanical tests - Measurement of stitch tear resistance (ISO 23910:2019)
A description is not available for this item.
June 1, 2018
Leather - Physical and mechanical tests - Measurement of stitch tear resistance (ISO/DIS 23910:2018); German and English version prEN ISO 23910:2018
A description is not available for this item.
DIN EN ISO 23910
May 1, 2017
Leather - Physical and mechanical tests - Measurement of stitch tear resistance (ISO 23910:2017)
This document specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers but is particularly suitable for leathers over 1,2 mm in thickness.
January 1, 2008
Leather - Physical and mechanical tests - Measurement of stitch tear resistance (ISO 23910:2007)
A description is not available for this item.

References

Advertisement