DIN EN ISO 23910
Leather - Physical and mechanical tests - Measurement of stitch tear resistance (ISO 23910:2019)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Leather and furs): | 59.140.30 |
Document History
DIN EN ISO 23910
October 1, 2019
Leather - Physical and mechanical tests - Measurement of stitch tear resistance (ISO 23910:2019)
A description is not available for this item.
June 1, 2018
Leather - Physical and mechanical tests - Measurement of stitch tear resistance (ISO/DIS 23910:2018); German and English version prEN ISO 23910:2018
A description is not available for this item.
May 1, 2017
Leather - Physical and mechanical tests - Measurement of stitch tear resistance (ISO 23910:2017)
This document specifies a method for determining the stitch tear resistance of leather. It can be used on all leathers but is particularly suitable for leathers over 1,2 mm in thickness.
January 1, 2008
Leather - Physical and mechanical tests - Measurement of stitch tear resistance (ISO 23910:2007)
A description is not available for this item.