GMW16720

Polyethylene – Linear Ultra High Molecular Weight, Ram Extrusion

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 June 2017
Status: active
Page Count: 3
scope:

Material Description. This specification covers the properties of an ultra high molecular weight (UHMW), polyethylene, ram extruded with extremely low coefficient of friction.

Symbols. The material abbreviation according to ISO 11469 is >PE-UHMW<.

Applicability. Typical applications include windshield glass run channel.

Document History

GMW16720
June 1, 2017
Polyethylene – Linear Ultra High Molecular Weight, Ram Extrusion
Material Description. This specification covers the properties of an ultra high molecular weight (UHMW), polyethylene, ram extruded with extremely low coefficient of friction. Symbols. The material...
January 1, 2012
Polyethylene - Linear Ultra High Molecular Weight, Ram Extrusion
Material Description. This specification covers the properties of an ultra high molecular weight (UHMW), polyethylene, ram extruded with extremely low coefficient of friction. Symbols. The material...

References

Advertisement