GMW16720

Polyethylene - Linear Ultra High Molecular Weight, Ram Extrusion

inactive
Buy Now
Organization: GMW
Publication Date: 1 January 2012
Status: inactive
Page Count: 3
scope:

Material Description. This specification covers the properties of an ultra high molecular weight (UHMW), polyethylene, ram extruded with extremely low coefficient of friction.

Symbols. The material abbreviation according to ISO 11469 is graater-thanPE-UHMWless-than.

Typical Applications. Typical applications include windshield glass run channel.

Document History

June 1, 2017
Polyethylene – Linear Ultra High Molecular Weight, Ram Extrusion
Material Description. This specification covers the properties of an ultra high molecular weight (UHMW), polyethylene, ram extruded with extremely low coefficient of friction. Symbols. The material...
GMW16720
January 1, 2012
Polyethylene - Linear Ultra High Molecular Weight, Ram Extrusion
Material Description. This specification covers the properties of an ultra high molecular weight (UHMW), polyethylene, ram extruded with extremely low coefficient of friction. Symbols. The material...

References

Advertisement