ISO 5603
Rubber, Vulcanized - Determination of Adhesion to Wire Cord First Edition
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2007 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Rubber): | 83.060 |
Document History
July 12, 2023
Rubber, vulcanized — Determination of adhesion to wire cord
This document specifies two methods for determining the adhesion strength of vulcanized rubber to wire cord which is embedded in the rubber.
The two methods do not necessarily give the same results....
July 1, 2017
Rubber, vulcanized - Determination of adhesion to wire cord
This document specifies two methods for determining the adhesion strength of vulcanized rubber to wire cord which is embedded in the rubber.
The two methods do not necessarily give the same results....
September 1, 2011
Rubber, vulcanized — Determination of adhesion to wire cord
This International Standard specifies two methods for determining the adhesion strength of vulcanized rubber to wire cord which is embedded in the rubber.
The two methods do not necessarily give the...
ISO 5603
July 1, 2007
Rubber, Vulcanized - Determination of Adhesion to Wire Cord First Edition
A description is not available for this item.
October 1, 1986
Rubber, Vulcanized - Determination of Adhesion to Wire Cord First Edition
A description is not available for this item.