ISO 5603

Rubber, Vulcanized - Determination of Adhesion to Wire Cord First Edition

inactive
Buy Now
Organization: ISO
Publication Date: 1 October 1986
Status: inactive
Page Count: 20
ICS Code (Rubber): 83.060

Document History

July 12, 2023
Rubber, vulcanized — Determination of adhesion to wire cord
This document specifies two methods for determining the adhesion strength of vulcanized rubber to wire cord which is embedded in the rubber. The two methods do not necessarily give the same results....
July 1, 2017
Rubber, vulcanized - Determination of adhesion to wire cord
This document specifies two methods for determining the adhesion strength of vulcanized rubber to wire cord which is embedded in the rubber. The two methods do not necessarily give the same results....
September 1, 2011
Rubber, vulcanized — Determination of adhesion to wire cord
This International Standard specifies two methods for determining the adhesion strength of vulcanized rubber to wire cord which is embedded in the rubber. The two methods do not necessarily give the...
July 1, 2007
Rubber, Vulcanized - Determination of Adhesion to Wire Cord First Edition
A description is not available for this item.
ISO 5603
October 1, 1986
Rubber, Vulcanized - Determination of Adhesion to Wire Cord First Edition
A description is not available for this item.
Advertisement