DIN EN 300440

Short Range Devices (SRD) - Radio equipment to be used in the 1 GHz to 40 GHz frequency range - Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU (Endorsement of the English version EN 300 440 V2.1.1 (2017-03) as German standard)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2017
Status: inactive
Page Count: 2
ICS Code (Receiving and transmitting equipment): 33.060.20

Document History

November 1, 2018
Short Range Devices (SRD) - Radio equipment to be used in the 1 GHz to 40 GHz frequency range - Harmonised Standard for access to radio spectrum (Endorsement of the English version EN 300 440 V2.2.1 (2018-07) as a German standard)
A description is not available for this item.
DIN EN 300440
July 1, 2017
Short Range Devices (SRD) - Radio equipment to be used in the 1 GHz to 40 GHz frequency range - Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU (Endorsement of the English version EN 300 440 V2.1.1 (2017-03) as German standard)
A description is not available for this item.
Advertisement