DIN EN 300440
Short Range Devices (SRD) - Radio equipment to be used in the 1 GHz to 40 GHz frequency range - Harmonised Standard for access to radio spectrum (Endorsement of the English version EN 300 440 V2.2.1 (2018-07) as a German standard)
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
Document History
DIN EN 300440
November 1, 2018
Short Range Devices (SRD) - Radio equipment to be used in the 1 GHz to 40 GHz frequency range - Harmonised Standard for access to radio spectrum (Endorsement of the English version EN 300 440 V2.2.1 (2018-07) as a German standard)
A description is not available for this item.
July 1, 2017
Short Range Devices (SRD) - Radio equipment to be used in the 1 GHz to 40 GHz frequency range - Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU (Endorsement of the English version EN 300 440 V2.1.1 (2017-03) as German standard)
A description is not available for this item.