DIN ISO 11093-5
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation (ISO 11093-5:2016)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 2017 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Cardboard): | 85.080.30 |
scope:
This part of ISO 11093 specifies a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria:
- minimum wall thickness: 5 mm;
- minimum external diameter: 60 mm;
- maximum sample length: 3 200 mm.
Document History
DIN ISO 11093-5
May 1, 2017
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation (ISO 11093-5:2016)
This part of ISO 11093 specifies a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria:
— minimum wall thickness: 5 mm;
—...
August 1, 2016
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation (ISO 11093-5:2016); Text in German and English
A description is not available for this item.
August 1, 2010
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation (ISO 11093-5:2009 + Cor. 1:2010)
A description is not available for this item.
March 1, 1998
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation (ISO 11093-5:1994)
A description is not available for this item.