DIN ISO 11093-5

Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation (ISO 11093-5:1994)

inactive
Organization: DIN
Publication Date: 1 March 1998
Status: inactive
Page Count: 5
ICS Code (Cardboard): 85.080.30

Document History

May 1, 2017
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation (ISO 11093-5:2016)
This part of ISO 11093 specifies a method for determining the characteristics of concentric rotation of cylindrical board cores which meet the following criteria: — minimum wall thickness: 5 mm; —...
August 1, 2016
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation (ISO 11093-5:2016); Text in German and English
A description is not available for this item.
August 1, 2010
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation (ISO 11093-5:2009 + Cor. 1:2010)
A description is not available for this item.
DIN ISO 11093-5
March 1, 1998
Paper and board - Testing of cores - Part 5: Determination of characteristics of concentric rotation (ISO 11093-5:1994)
A description is not available for this item.
Advertisement