DIN ISO 16260

Paper and board - Determination of internal bond strength (ISO 16260:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2017
Status: active
Page Count: 20
ICS Code (Paper and board): 85.060
scope:

This International Standard describes a method to measure the energy required to rapidly delaminate a test piece of paper or board. Rupture of the test piece in the "Z" or thickness direction is initiated by a pendulum having a defined mass, moving at a defined velocity.

The procedure is suitable for both single- and multi-ply papers and boards, including coated sheets and those that are laminated with synthetic polymer films. It is particularly suitable for papers and boards that may be subjected to z-direction[4][8] rapid impacts, impulses or shock loads during printing or conversion.

The test procedure entails the adherence of double-sided adhesive tape to both sides of the test piece under pressure. For this reason, the method may be unsuitable for materials that might be structurally damaged by compression or are porous enough to permit migration of the tape adhesive into or through the test piece.

Document History

DIN ISO 16260
June 1, 2017
Paper and board - Determination of internal bond strength (ISO 16260:2016)
This International Standard describes a method to measure the energy required to rapidly delaminate a test piece of paper or board. Rupture of the test piece in the “Z” or thickness direction is...
October 1, 2016
Paper and board - Determination of internal bond strength (ISO 16260:2016); Text in German and English
A description is not available for this item.

References

Advertisement